Texas Instruments High-Performance Analog 3.3V TSSOP Interface Transceiver IC SN65LVDS116DGGR

Description
1:16 LVDS Clock Fanout Buffer, 400Mbps, 3.3V, 16-Out TSSOP Product overview: SN65LVDS116DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1:16 LVDS Clock Fanout Buffer, 400Mbps, 3.3V, 16-Out TSSOP Product overview: SN65LVDS116DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V TSSOP Interface Transceiver IC - 756-SN65LVDS116DGGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
756-SN65LVDS116DGGR
3.3V TSSOP Interface Transceiver IC 756-SN65LVDS116DGGR
1:16 LVDS Clock Fanout Buffer, 400Mbps, 3.3V, 16-Out TSSOP Product overview: SN65LVDS116DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGGR can be used for catalog matching and distributor lookup.

1:16 LVDS Clock Fanout Buffer, 400Mbps, 3.3V, 16-Out TSSOP Product overview: SN65LVDS116DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGGR - 029577-SN65LVDS116DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGGR
029577-SN65LVDS116DGGR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGGR 029577-SN65LVDS116DGGR
Manufacturer: Texas Instruments Win Source Part Number: 029577-SN65LVDS116DG GR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 84mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029577-SN65LVDS116DGGR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 3.1ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 84mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS116DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS116DGGR
Signal Buffers, Repeaters, Splitters SN65LVDS116DGGR
Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP

Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS116DGGR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS116DGGR
IC MULTIPLEXER 1CH 64TSSOP

IC MULTIPLEXER 1CH 64TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-SN65LVDS116DGGR 029577-SN65LVDS116DGGR SN65LVDS116DGGR SN65LVDS116DGGR
Product Name 3.3V TSSOP Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGGR Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps
Pd 2094 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
Package Type SOT23; Sot-23-5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers