Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP17DRFR SN65LVP17DRFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139086-SN65LVP17DRFR Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139086-SN65LVP17DRFR Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP17DRFR - 139086-SN65LVP17DRFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP17DRFR
139086-SN65LVP17DRFR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP17DRFR 139086-SN65LVP17DRFR
Manufacturer: Texas Instruments Win Source Part Number: 139086-SN65LVP17DRFR Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139086-SN65LVP17DRFR
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: PECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 460ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 2.375 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP17DRFR
Interface Transceiver IC 756-SN65LVP17DRFR
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85 Product overview: SN65LVP17DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP17DRFR can be used for catalog matching and distributor lookup.

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85 Product overview: SN65LVP17DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP17DRFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVP17DRFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP17DRFR
Signal Buffers, Repeaters, Splitters SN65LVP17DRFR
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now Datasheet
IC REDRIVER 1CH 4GBPS 8WSON - 815-SN65LVP17DRFR - Utmel Electronic Limited
Hong Kong, China
IC REDRIVER 1CH 4GBPS 8WSON
815-SN65LVP17DRFR
IC REDRIVER 1CH 4GBPS 8WSON 815-SN65LVP17DRFR
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP17DRFR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP17DRFR
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 139086-SN65LVP17DRFR 756-SN65LVP17DRFR SN65LVP17DRFR 815-SN65LVP17DRFR SN65LVP17DRFR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP17DRFR Interface Transceiver IC Signal Buffers, Repeaters, Splitters IC REDRIVER 1CH 4GBPS 8WSON Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer
Supply Voltage Other; 2.375 V ~ 3.6 V 3.6V; Other; 2.375V ~ 3.6V Other; 2.5V 3.6V; Other
Data Rate 4.00E6 kbps 4.00E6 kbps 4.00E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Interface Transceiver IC - 702-SI32171-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details