Quad LVDS Transmitter 16-TSSOP -40 to 85
Line Transmitter 4TX 16-Pin TSSOP
Line Transmitter 4TX 16-Pin TSSOP
Line Transmitter 4TX 16-Pin TSSOP
LVDS Driver, 630Mbps, 4-Ch, 3.3V, TSSOP Product overview: SN65LVDS391PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391PW can be used for catalog matching and distributor lookup.
LVDS Interface IC Hi-Spd Diff
IC DRIVER 4/0 16TSSOP
LVDS DRIVER QUAD, SMD, 65LVDS391; Device Type:Differential; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS391PW | 6609072P | 6609072 | 710-SN65LVDS391PW | SN65LVDS391PW | SN65LVDS391PW | 33AH4772 |
| Product Name | SN65LVDS391 Quad LVDS Transmitter | LVDS Interface Ics | LVDS Interface Ics | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | Lvds Driver Quad, Smd, 65Lvds391; Device Type Texas Instruments |
| Technology | LVDS | LVDS | LVDS | LVDS | Bus LVDS | ||
| Device Type | Transmitter | Transmitter | Transmitter; Transmitter | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | ||||||
| Data Rate | 630000 kbps | 630000 kbps | 630000 kbps | 630000 to ? kbps | 630000 kbps |