Texas Instruments SN65LVDS3486 Quad LVDS Receiver SN65LVDS3486DRG4

Description
Quad LVDS Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS3486 Quad LVDS Receiver - SN65LVDS3486DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS3486 Quad LVDS Receiver
SN65LVDS3486DRG4
SN65LVDS3486 Quad LVDS Receiver SN65LVDS3486DRG4
Quad LVDS Receiver 16-SOIC -40 to 85

Quad LVDS Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS3486DRG4
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS3486DRG4
Quad LVDS Receiver, 100Mbps, 3.3V, SOIC, 4-Ch Product overview: SN65LVDS3486DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486DRG4 can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 100Mbps, 3.3V, SOIC, 4-Ch Product overview: SN65LVDS3486DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486DRG4 - 042707-SN65LVDS3486DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486DRG4
042707-SN65LVDS3486DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486DRG4 042707-SN65LVDS3486DRG4
Manufacturer: Texas Instruments Win Source Part Number: 042707-SN65LVDS3486D RG4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042707-SN65LVDS3486DRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS3486DRG4
LVDS Interface IC SN65LVDS3486DRG4
LVDS Interface IC QUAD LVDS RECEIVER

LVDS Interface IC QUAD LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS3486DRG4 710-SN65LVDS3486DRG4 042707-SN65LVDS3486DRG4 SN65LVDS3486DRG4
Product Name SN65LVDS3486 Quad LVDS Receiver Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486DRG4 LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 100000 kbps 100000 kbps 400000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers