The SN65MLVD200A is a half-duplex multipoint low-voltage differential (M-LVDS) line driver and receiver optimized for signaling rates up to 100 Mbps, compliant with the TIA/EIA-899 standard. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates from -40°C to 85°C. The device features controlled output slew rate for improved signal integrity, 8-kV ESD protection on bus pins, and a common-mode voltage range of -1 V to 3.4 V. The receiver incorporates 25 mV of hysteresis. Bus pins enter high impedance when disabled or when VCC is below 1.5 V.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Half-duplex M-LVDS transceiver with improved ESD 8-SOIC -40 to 85 Product overview: SN65MLVD200ADG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD200ADG4 can be used for catalog matching and distributor lookup.
LVDS Interface IC Half-Duplex M-LVDS Transceiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD200ADG4 | SN65MLVD200ADG4 | 710-SN65MLVD200ADG4 | SN65MLVD200ADG4 |
| Product Name | SN65MLVD200A Half-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | LVDS Interface IC | |
| Technology | LVDS | |||
| Device Type | Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Tx | 1 # |