The SN65LVDS9637 is a dual high-speed differential line receiver that implements LVDS signaling with a 3.3-V supply, supporting data rates up to 150 Mbps. It features LVTTL output levels, a ±100 mV differential input threshold, and 8 kV ESD protection on bus terminals. The device is packaged in a VSSOP-8 case measuring 3.00 mm × 3.00 mm and is characterized for operation from -40°C to 85°C. It meets the ANSI/TIA/EIA-644 standard and is pin-compatible with other LVDS receivers in the series.
Dual LVDS Receiver 8-VSSOP -40 to 85
LVDS Receiver 150Mbps 3.3V 8-Pin VSSOP SM Product overview: SN65LVDS9637DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DGK can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual HS Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9637DGK | 710-SN65LVDS9637DGK | SN65LVDS9637DGK |
| Product Name | SN65LVDS9637 Dual LVDS Receiver | 3.3V Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 2 # | ||
| Data Rate | 150000 kbps | 150000 kbps | 150000 to ? kbps |