Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252980-SN65MLVD200D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 100Mbps
Family Name: SN65MLVD200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX9164ESD-T; FIN1019MTCX_NL; FIN1019MTC_Q;
Introduction Date: February 15, 2004
ECCN: 5A991.b.1
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Half-Duplex M-LVDS Transceiver, 100Mbps, SOIC, 3.3V Product overview: SN65MLVD200D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD200D can be used for catalog matching and distributor lookup.
LVDS Interface IC HS Diff
IC TRANSCEIVER HALF 1/1 8SOIC
DIFF LINE RECEIVER, 100MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:210ps; Supply Current Max:26mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD200D | 1252980-SN65MLVD200D | 710-SN65MLVD200D | SN65MLVD200D | SN65MLVD200D | 28AH4964 |
| Product Name | SN65MLVD200 Half-Duplex M-LVDS Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD200D | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | Diff Line Receiver, 100Mbps, Soic-8; Device Type Texas Instruments |
| Technology | LVDS | LVDS, Multipoint | ||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | Other; 3V ~ 3.6V | Other; 3V |