Manufacturer: Texas Instruments
Win Source Part Number: 029597-SN65LVDS93ADG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 3.78Gbps
Input Type: LVTTL
Number of Outputs: 4
Family Name: SN65LVDS93A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): FIN1017MX_NL; FIN1027AM; MAX9281GTM+W ; MAX9281GTM+TW;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
10MHz - 135MHz LVDS Serdes Transmitter 56-TSSOP -40 to 85 Product overview: SN65LVDS93ADGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 135MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, 135MHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93ADGGR can be used for catalog matching and distributor lookup.
IC TX LVDS SERDES 56TSSOP
IC TX LVDS SERDES 56TSSOP
3.78Gbps Serializer 28 Input 4 Output 56-TSSOP
IC TX LVDS SERDES 56TSSOP
Serializers & Deserializers - Serdes 10MHz-135MHz LVDS Serdes Transmitter
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 029597-SN65LVDS93ADGGR | 755-SN65LVDS93ADGGR | SN65LVDS93ADGGR | SN65LVDS93ADGGR | SN65LVDS93ADGGR | SN65LVDS93ADGGR | SN65LVDS93ADGGR |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65LVDS93ADGGR | 10MHz 135MHz TSSOP Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | 3.3V | ||
| Data Rate | 3.78E6 kbps | 3.78E6 kbps | 3.78E6 kbps | 3.78E6 kbps | 3.78E6 kbps | 3.78E6 to ? kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |