The SN65LVDT41 is a multi-channel LVDS transceiver with four LVDS drivers and one LVDS receiver, designed for asymmetric bidirectional communication such as SPI over LVDS. It operates from a single 3.3-V supply (3 V to 3.6 V range) and supports signaling rates of at least 250 Mbps. The device is housed in a 20-pin TSSOP package measuring 6.50 mm × 4.40 mm and includes integrated 110-Ω receiver termination resistors. It meets the ANSI/TIA/EIA-644A LVDS standard, features LVTTL-compatible I/Os, and provides ESD protection exceeding 16 kV on bus pins. The operating temperature range is -40 °C to 85 °C.
MemoryStick(TM) Interconnect Extender Chipset 20-TSSOP -40 to 85
LVDS Transceiver 125Mbps 3.3V 4-Ch Buffer TSSOP SM Product overview: SN65LVDT41PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT41PW can be used for catalog matching and distributor lookup.
LVDS Interface IC Interconnect Ext Chipset
DIFF DRIVER/RECEIVER, 125MBPS, TSSOP20; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT41PW | 710-SN65LVDT41PW | SN65LVDT41PW | 28AH4961 |
| Product Name | SN65LVDT41 MemoryStick(TM) Interconnect Extender Chipset | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Diff Driver/receiver, 125Mbps, Tssop20; Device Type Texas Instruments |
| Device Type | SN65LVDT41 MemoryStick(TM) Interconnect Extender Chipset | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Tx | 4 # | |||
| # of Rx | 1 # | |||
| Data Rate | 125000 kbps | 125000 kbps | 125000 to ? kbps |