Texas Instruments SN65LVDS117 Dual 8-Port LVDS Repeater SN65LVDS117DGG

Description
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS117 Dual 8-Port LVDS Repeater - SN65LVDS117DGG - Texas Instruments
Dallas, TX, United States
SN65LVDS117 Dual 8-Port LVDS Repeater
SN65LVDS117DGG
SN65LVDS117 Dual 8-Port LVDS Repeater SN65LVDS117DGG
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85

Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
756-SN65LVDS117DGG
Dual 3.3V TSSOP Interface Transceiver IC 756-SN65LVDS117DGG
LVDS Repeater IC | 400Mbps | Dual 8-Port | 3.3V | TSSOP Product overview: SN65LVDS117DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS117DGG can be used for catalog matching and distributor lookup.

LVDS Repeater IC | 400Mbps | Dual 8-Port | 3.3V | TSSOP Product overview: SN65LVDS117DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS117DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1199452-SN65LVDS117DGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1199452-SN65LVDS117DGG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1199452-SN65LVDS117DGG
Win Source Part Number: 1199452-SN65LVDS117D GG Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 25 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 85mA Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDS117DGG ,296-2349-5-NDR,2156 -SN65LVDS117DGG,296- 2349-5 Base Product Number: 65LVDS117

Win Source Part Number: 1199452-SN65LVDS117DGG
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 85mA
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDS117DGG,296-2349-5-NDR,2156-SN65LVDS117DGG,296-2349-5
Base Product Number: 65LVDS117

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS117DGG
LVDS Interface IC SN65LVDS117DGG
LVDS Interface IC Dual 8-Port LVDS Repeater

LVDS Interface IC Dual 8-Port LVDS Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS117DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS117DGG
Signal Buffers, Repeaters, Splitters SN65LVDS117DGG
Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP

Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS117DGG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS117DGG
IC MULTIPLEXER 1CH 64TSSOP

IC MULTIPLEXER 1CH 64TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS117DGG 756-SN65LVDS117DGG 1199452-SN65LVDS117DGG SN65LVDS117DGG SN65LVDS117DGG SN65LVDS117DGG
Product Name SN65LVDS117 Dual 8-Port LVDS Repeater Dual 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65LVDS117 Dual 8-Port LVDS Repeater Transceiver Sensor Interface; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 16 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4101A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACPWRE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers