Texas Instruments SN65LVDS3486 Quad LVDS Receiver SN65LVDS3486D

Description
Quad LVDS Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS3486 Quad LVDS Receiver - SN65LVDS3486D - Texas Instruments
Dallas, TX, United States
SN65LVDS3486 Quad LVDS Receiver
SN65LVDS3486D
SN65LVDS3486 Quad LVDS Receiver SN65LVDS3486D
Quad LVDS Receiver 16-SOIC -40 to 85

Quad LVDS Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS3486D
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS3486D
Quad LVDS Receiver, 100Mbps, 3.3V, SOIC Product overview: SN65LVDS3486D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486D can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 100Mbps, 3.3V, SOIC Product overview: SN65LVDS3486D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486D - 1252915-SN65LVDS3486D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486D
1252915-SN65LVDS3486D
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486D 1252915-SN65LVDS3486D
Manufacturer: Texas Instruments Win Source Part Number: 1252915-SN65LVDS3486 D Series: 65LVDS Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 100Mbps Family Name: SN65LVDS3486 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): STLVDS3486BD; STLVDS32BD; STLVDS3486BDR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252915-SN65LVDS3486D
Series: 65LVDS
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 100Mbps
Family Name: SN65LVDS3486
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): STLVDS3486BD; STLVDS32BD; STLVDS3486BDR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lvds Diff Line Receiver, 100Mbps, Soic16; Device Type Texas Instruments - 26AJ9071 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Diff Line Receiver, 100Mbps, Soic16; Device Type Texas Instruments
26AJ9071
Lvds Diff Line Receiver, 100Mbps, Soic16; Device Type Texas Instruments 26AJ9071
LVDS DIFF LINE RECEIVER, 100MBPS, SOIC16; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:18mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; RoHS Compliant: Yes

LVDS DIFF LINE RECEIVER, 100MBPS, SOIC16; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:18mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS3486D
LVDS Interface IC SN65LVDS3486D
LVDS Interface IC 4Chl Rec

LVDS Interface IC 4Chl Rec

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS3486D 710-SN65LVDS3486D 1252915-SN65LVDS3486D 26AJ9071 SN65LVDS3486D
Product Name SN65LVDS3486 Quad LVDS Receiver Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486D Lvds Diff Line Receiver, 100Mbps, Soic16; Device Type Texas Instruments LVDS Interface IC
Technology LVDS Bus LVDS
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 100000 kbps 100000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details