The SN65LVDT388DBT is an eight-channel high-speed differential line receiver with integrated 110-Ω termination, designed for point-to-point baseband data transmission up to 630 Mbps over 100-Ω media. It operates from a single 3.3-V supply, features a propagation delay of 2.6 ns and output skew of 100 ps, and meets ANSI TIA/EIA-644 standards. The device is packaged in a 38-pin TSSOP with 20-mil terminal pitch and is characterized for operation from -40°C to 85°C. It supports 15-kV ESD protection on bus terminals and has LVTTL-level inputs with 5-V tolerance.
High-Speed Differential Line Receivers 38-TSSOP -40 to 85
Win Source Part Number: 1261149-SN65LVDT388D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65LVDT388DBTR,296
Base Product Number: 65LVDT388
Product Status: Not For New Designs
Octal high-speed differential line receiver with integrated termination 38-TSSOP -40 to 85 Product overview: SN65LVDT388DBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT388DBT can be used for catalog matching and distributor lookup.
LVDS Interface IC HIGH-SPEED DIFF LINE RECEIVERS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT388DBT | 1261149-SN65LVDT388DBT | 710-SN65LVDT388DBT | SN65LVDT388DBT |
| Product Name | SN65LVDT388 High-Speed Differential Line Receivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | TSSOP Interface Transceiver IC | LVDS Interface IC |
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | ||
| Data Rate | 200000 kbps | 630000 kbps | 630000 to ? kbps |