Texas Instruments SN65LVDT9637B Dual LVDS Receiver SN65LVDT9637BDR

Description
Dual LVDS Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT9637B Dual LVDS Receiver - SN65LVDT9637BDR - Texas Instruments
Dallas, TX, United States
SN65LVDT9637B Dual LVDS Receiver
SN65LVDT9637BDR
SN65LVDT9637B Dual LVDS Receiver SN65LVDT9637BDR
Dual LVDS Receiver 8-SOIC -40 to 85

Dual LVDS Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT9637BDR - 1098999-SN65LVDT9637BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT9637BDR
1098999-SN65LVDT9637BDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT9637BDR 1098999-SN65LVDT9637BDR
Manufacturer: Texas Instruments Win Source Part Number: 1098999-SN65LVDT9637 BDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098999-SN65LVDT9637BDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN65LVDT9637BDR
Dual SOIC Interface Transceiver IC 710-SN65LVDT9637BDR
Dual LVDS receiver with -2-V to +4.4-V common-mode range 8-SOIC -40 to 85 Product overview: SN65LVDT9637BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT9637BDR can be used for catalog matching and distributor lookup.

Dual LVDS receiver with -2-V to +4.4-V common-mode range 8-SOIC -40 to 85 Product overview: SN65LVDT9637BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT9637BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT9637BDR
LVDS Interface IC SN65LVDT9637BDR
LVDS Interface IC Dual LVDS

LVDS Interface IC Dual LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT9637BDR 1098999-SN65LVDT9637BDR 710-SN65LVDT9637BDR SN65LVDT9637BDR
Product Name SN65LVDT9637B Dual LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT9637BDR Dual SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details