Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252889-SN65LVDS179D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: SN65LVDS179
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
LVDS Transceiver 400Mbps 3.3V SOIC Product overview: SN65LVDS179D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179D can be used for catalog matching and distributor lookup.
LVDS high-speed transceiver,SN65LVDS
LVDS high-speed transceiver,SN65LVDS
IC TRANSCEIVER FULL 1/1 8SOIC
LVDS Interface IC Low V Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS179D | 1252889-SN65LVDS179D | 710-SN65LVDS179D | 4622389P | SN65LVDS179D | SN65LVDS179D |
| Product Name | SN65LVDS179 Single Full-Duplex LVDS Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179D | 3.3V SOIC Interface Transceiver IC | LVDS Interface Ics | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | LVDS | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # | 1 # |