The SN65MLVD202A is a full-duplex multipoint LVDS line driver and receiver optimized for signaling rates up to 100 Mbps, compliant with the TIA/EIA-899 M-LVDS standard. It is housed in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, with a common-mode voltage range of -1 V to 3.4 V and bus pin ESD protection exceeding 8 kV. The device operates from -40°C to 85°C and features a Type-1 receiver with 25 mV hysteresis. Bus pins enter high-impedance state when disabled or when VCC is below 1.5 V.
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Full-duplex M-LVDS transceiver with improved ESD 14-SOIC -40 to 85 Product overview: SN65MLVD202ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD202ADR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 14SOIC
LVDS Interface IC Full-Duplex M-LVDS Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD202ADR | 710-SN65MLVD202ADR | SN65MLVD202ADR | SN65MLVD202ADR |
| Product Name | SN65MLVD202A Full-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS, Multipoint | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |