Manufacturer: Texas Instruments
Win Source Part Number: 1098957-SN65LVDS22DR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Dual LVDS Repeater, 400Mbps, 3.3V, SOIC Product overview: SN65LVDS22DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22DR can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC
IC MULTIPLEXER 1CH 16SOIC
IC MULTIPLEXER 1CH 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1098957-SN65LVDS22DR | 756-SN65LVDS22DR | SN65LVDS22DR | SN65LVDS22DR | SN65LVDS22DR | SN65LVDS22DR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS22DR | Dual 3.3V SOIC Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Device Type | Buffer | Transceiver | Transceiver | Buffer | Buffer; Buffer, Multiplexer | Sensor Interface; Buffer |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other | ||
| Data Rate | 250000 kbps | 400000 kbps | 250000 kbps | 250000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |