Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
400Mbps Dual LVDS Repeater, 3.3V, SOIC, Surface Mount Product overview: SN65LVDS22D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029581-SN65LVDS22D
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 1CH 16SOIC
IC MULTIPLEXER 1CH 16SOIC
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS22D | 756-SN65LVDS22D | 029581-SN65LVDS22D | SN65LVDS22D | SN65LVDS22D | SN65LVDS22D |
| Product Name | Dual SMD 3.3V SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS22D | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, Multiplexer | Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Package Type | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Data Rate | 400000 kbps | 250000 kbps | 250000 kbps | 250000 kbps |