Programmable 27 Bit Display Serial Interface Transmitter 49-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252908-SN65LVDS311Y
Series: 65LVDS
Packaging: Reel - TR
Package: 49-UFBGA, DSBGA
Applications: Cell Phone
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 1.95 V
Interface: Serial
Family Name: SN65LVDS311
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 49-DSBGA (2.8x2.8)
Alternative Parts (Cross-Reference): BU90T81; SN65LVDS311YFF; SN65LVDS311YFFT;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 49DSBGA
Serializers & Deserializers - Serdes Program 27B Display Ser Interf Xmitter
Cell Phone Interface 49-DSBGA (2.8x2.8)
IC INTFACE SPECIALIZED 49DSBGA
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS311YFFR | 1252908-SN65LVDS311YFFR | SN65LVDS311YFFR | SN65LVDS311YFFR | SN65LVDS311YFFR | SN65LVDS311YFFR |
| Product Name | SN65LVDS311 Programmable 27 Bit Display Serial Interface Transmitter | Interface - Interface - Specialized - SN65LVDS311YFFR | Interface - Specialized | Serializers & Deserializers - Serdes | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | LVDS | Serial | Serial | |||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |