Manufacturer: Texas Instruments
Win Source Part Number: 1252888-SN65LVDS151D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-TSSOP (0.240", 6.10mm Width)
Mounting: SMD
Number of Inputs: 10
Output Type: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 200Mbps
Function: Serializer
Input Type: LVDS, LVTTL
Number of Outputs: 3
Family Name: SN65LVDS151
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP
Alternative Parts (Cross-Reference): MAX9205EAI-T; MAX9225ETE+; MAX9207EAI;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MuxIt ™ Serializer-Transmitt
IC MUX SER TRANSMITTER 32-TSSOP
IC MUX SER TRANSMITTER 32-TSSOP
LVDS Interface IC TM Serializer
200Mbps Serializer 10 Input 3 Output 32-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1252888-SN65LVDS151DA | 755-SN65LVDS151DA | SN65LVDS151DA | SN65LVDS151DA | SN65LVDS151DA | SN65LVDS151DA |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65LVDS151DA | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 200000 kbps | 200000 kbps | 200000 kbps | 200000 to ? kbps | 200000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | TSSOP | 32-TSSOP (0.240", 6.10mm Width) | TSSOP-32 | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |