The SN65LVPE502B is a dual-channel USB 3.0 redriver and equalizer supporting 5 Gbps data rates, designed for signal conditioning in USB 3.0 applications such as notebooks, desktops, and active cables. It is housed in a 24-pin VQFN package with an exposed thermal pad, measuring 4.00 mm × 4.00 mm. The device complies with USB 3.0 specification revision 1.0, supports electrical idle and LFPS for power management, and offers integrated termination. It operates from -40°C to 85°C with a typical active power consumption of 315 mW at 3.3 V and 70 mW in U2/U3 mode. ESD protection meets HBM: 5,000 V, CDM: 1,500 V, and MM: 200 V.
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1099009-SN65LVPE502B
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Input: CML
Output: VML
Number of Channels: 2
Data Rate (Max): 5Gbps
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: SN65LVPE502BRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502BRGER
IC REDRIVER USB 3.0 2CH 24VQFN
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
USB Interface IC Dual Channel USB3.0 Redriver/Equalizer
IC REDRIVER USB 3.0 2CH 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE502BRGER | 1099009-SN65LVPE502BRGER | 756-SN65LVPE502BRGER | SN65LVPE502BRGER | SN65LVPE502BRGER | SN65LVPE502BRGER | SN65LVPE502BRGER |
| Product Name | SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502BRGER | Dual VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC | Signal Buffers, Repeaters, Splitters |
| Technology | USB | ||||||
| Device Type | SN65LVPE502A Dual Channel USB3.0 Redriver/Equalizer | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |