Texas Instruments SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS33DR

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS33DR - Texas Instruments
Dallas, TX, United States
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS33DR
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS33DR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS33DR - 1098966-SN65LVDS33DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS33DR
1098966-SN65LVDS33DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS33DR 1098966-SN65LVDS33DR
Manufacturer: Texas Instruments Win Source Part Number: 1098966-SN65LVDS33DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098966-SN65LVDS33DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS33DR
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS33DR
Quad LVDS Receiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDS33DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33DR can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDS33DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS33DR
LVDS Interface IC SN65LVDS33DR
LVDS Interface IC Quad LVDS

LVDS Interface IC Quad LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS33DR 1098966-SN65LVDS33DR 710-SN65LVDS33DR SN65LVDS33DR
Product Name SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS33DR Quad 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VRA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details