Texas Instruments SN65LVDS2 Single LVDS Receiver SN65LVDS2DR

Description
Single LVDS Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single LVDS Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS2 Single LVDS Receiver - SN65LVDS2DR - Texas Instruments
Dallas, TX, United States
SN65LVDS2 Single LVDS Receiver
SN65LVDS2DR
SN65LVDS2 Single LVDS Receiver SN65LVDS2DR
Single LVDS Receiver 8-SOIC -40 to 85

Single LVDS Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DR - 082159-SN65LVDS2DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DR
082159-SN65LVDS2DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DR 082159-SN65LVDS2DR
Manufacturer: Texas Instruments Win Source Part Number: 082159-SN65LVDS2DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082159-SN65LVDS2DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LVDS2DR
SOIC Interface Transceiver IC 710-SN65LVDS2DR
400 Mbps LVDS Single High-Speed Receiver 8-SOIC -40 to 85 Product overview: SN65LVDS2DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS2DR can be used for catalog matching and distributor lookup.

400 Mbps LVDS Single High-Speed Receiver 8-SOIC -40 to 85 Product overview: SN65LVDS2DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS2DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LVDS2DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS2DR
Drivers, Receivers, Transceivers SN65LVDS2DR
IC RECEIVER 0/1 8SOIC

IC RECEIVER 0/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS2DR
LVDS Interface IC SN65LVDS2DR
LVDS Interface IC SINGLE LVDS RECEIVER

LVDS Interface IC SINGLE LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS2DR 082159-SN65LVDS2DR 710-SN65LVDS2DR SN65LVDS2DR SN65LVDS2DR
Product Name SN65LVDS2 Single LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 1 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers