Manufacturer: Texas Instruments
Win Source Part Number: 082171-SN65LVDS95DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVTTL
Data Rate: 1.428Gbps
Input Type: LVDS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Serdes Serializer 48-TSSOP -40 to 85 Product overview: SN65LVDS95DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS95DGGRG4
Serializers & Deserializers - Serdes Serdes Transmitter
IC LVDS SERDES TX 48-TSSOP
1.428Gbps Serializer 21 Input 3 Output 48-TSSOP
IC LVDS SERDES TX 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 082171-SN65LVDS95DGGRG4 | 755-SN65LVDS95DGGRG4 | SN65LVDS95DGGRG4 | SN65LVDS95DGGRG4 | SN65LVDS95DGGRG4 | SN65LVDS95DGGRG4 |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65LVDS95DGGRG4 | TSSOP Interface Transceiver IC | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 1.43E6 kbps | 1.43E6 kbps | 1.43E6 kbps | 1.43E6 kbps | 1.43E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; TSSOP; 48-TSSOP | TSSOP | TSSOP-48 | SOP; 48-TFSOP (0.240\", 6.10mm Width) |