Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP16DRFRG4

Description
Win Source Part Number: 1260935-SN65LVP16DRF RG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Input: PECL Output: LVPECL Current - Supply: 40mA Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260935-SN65LVP16DRF RG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Input: PECL Output: LVPECL Current - Supply: 40mA Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260935-SN65LVP16DRFRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260935-SN65LVP16DRFRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260935-SN65LVP16DRFRG4
Win Source Part Number: 1260935-SN65LVP16DRF RG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Input: PECL Output: LVPECL Current - Supply: 40mA Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete

Win Source Part Number: 1260935-SN65LVP16DRFRG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Input: PECL
Output: LVPECL
Current - Supply: 40mA
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 460ps
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65L
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP16DRFRG4
Interface Transceiver IC 756-SN65LVP16DRFRG4
PECL TO LVDS TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, 2 X 2 MM, GREEN, PLASTIC, SON-8 Product overview: SN65LVP16DRFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP16DRFRG4 can be used for catalog matching and distributor lookup.

PECL TO LVDS TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, 2 X 2 MM, GREEN, PLASTIC, SON-8 Product overview: SN65LVP16DRFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP16DRFRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVP16DRFRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVP16DRFRG4
Signal Buffers, Repeaters, Splitters SN65LVP16DRFRG4
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP16DRFRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP16DRFRG4
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVP16DRFRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP16DRFRG4
Signal Buffers, Repeaters, Splitters SN65LVP16DRFRG4
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260935-SN65LVP16DRFRG4 756-SN65LVP16DRFRG4 SN65LVP16DRFRG4 SN65LVP16DRFRG4 SN65LVP16DRFRG4
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Supply Voltage Other; 2.375V ~ 3.6V Other; 2.375V ~ 3.6V 3.6V; Other 3.6V; Other; 2.375V ~ 3.6V
Data Rate 4.00E6 kbps 4.00E6 kbps 4.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9944KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details