Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85 | |
| 10-Bit Buffers/Drivers With 3-State Outputs 24-PDIP -40 to 85 | |
| 10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC -40 to 85 | |
| 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85 | |
| 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85 | |
| 16-Bit Buffers/Drivers With 3-State Outputs 48-TVSOP -40 to 85 | |
| 16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85 | |
| 16-Bit Bus Transceivers And Registers With 3-State Outputs 56-TSSOP -40 to 85 | |
| 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 | |
| 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 | |
| 16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85 | |
| 16-Bit Registered Transceivers With 3-State OUtputs 56-SSOP -40 to 85 | |
| 16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85 | |
| 16-Bit Transceivers With Parity Generators / Checkers And 3-State Outputs 56-SSOP -40 to 85 | |
| 18-Bit Buffers/Drivers With 3-State Outputs 56-SSOP -40 to 85 | |
| 18-Bit Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85 | |
| 18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85 | |
| 18-Bit Universal Bus Transceivers With 3-State Outputs 56-TSSOP -40 to 85 | |
| 20-Bit Buffers/Drivers With 3-State Outputs 56-SSOP -40 to 85 | |
| 20-Bit Buffers/Drivers With 3-State Outputs 56-TSSOP -40 to 85 | |
| Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 125 | |
| Dual 8-Bit To 9-Bit Parity Bus Transceivers 56-SSOP -40 to 85 | |
| Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-SSOP -55 to 125 | |
| Enhanced Product Octal Bus Transceivers With 3-State Outputs 20-SSOP -55 to 125 | |
| Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85 | |
| Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85 | |
| Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-PDIP 0 to 70 | |
| Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-SO 0 to 70 | |
| Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-SOIC 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-PDIP 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-SO 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-SOIC 0 to 70 | |
| Hex inverters 14-PDIP 0 to 70 | |
| Hex inverters 14-SOIC 0 to 70 | |
| Hex inverters with open collector outputs 14-PDIP 0 to 70 | |
| Hex schmitt-trigger inverters 14-PDIP 0 to 70 | |
| Hex schmitt-trigger inverters 14-SO 0 to 70 | |
| Hex schmitt-trigger inverters 14-SOIC 0 to 70 | |
| Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Bus Transceivers And Registers With 3-State Outputs 24-SOIC -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-SO -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-TVSOP -40 to 85 | |
| Octal Bus Transceivers with 3-State Outputs 20-VQFN -40 to 85 | |
| Octal Transceivers And Line/MOS Drivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Transceivers And Line/MOS Drivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Transceivers And Line/MOS Drivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Transceivers And Line/MOS Drivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Transceivers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SO -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-VQFN -40 to 85 | |
| Scan Test Devices With 18-Bit Bus Transceivers 56-SSOP -40 to 85 | |
| Scan Test Devices With 18-Bit Bus Transceivers 56-TSSOP -40 to 85 | |
| Scan Test Devices With 18-Bit Bus Transceivers And Registers 64-LQFP -40 to 85 | |
| Scan Test Devices With 18-Bit Inverting Bus Transceivers 56-SSOP -40 to 85 | |
| Scan Test Devices With 18-Bit Universal Bus Transceiver 64-LQFP -40 to 85 | |
| Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85 | |
| Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85 | |
| Synchronous 6-bit binary rate multiplier 16-PDIP 0 to 70 |
| << Prev | Next >> |