Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
LVDS Bus Transceiver, Quad Receiver, 560Mbps, TSSOP Product overview: SN65LVDT348PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 121507-SN65LVDT348PW
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 560Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9121EUE+T; SN65LVDT348PWRG4; SN65LVDS390PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
LVDS Interface IC Quad LVDS Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT348PW | 710-SN65LVDT348PW | 121507-SN65LVDT348PW | SN65LVDT348PW |
| Product Name | SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range | Quad TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT348PW | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 340000 kbps | 560000 kbps | 560000 kbps | 340000 to ? kbps |