Texas Instruments SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047APW

Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047APW - Texas Instruments
Dallas, TX, United States
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047APW
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047APW
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
0.65V TSSOP Interface Transceiver IC
710-SN65MLVD047APW
0.65V TSSOP Interface Transceiver IC 710-SN65MLVD047APW
LVDS Driver 200Mbps 0.65V 16-Pin TSSOP Tube Product overview: SN65MLVD047APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.65V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047APW can be used for catalog matching and distributor lookup.

LVDS Driver 200Mbps 0.65V 16-Pin TSSOP Tube Product overview: SN65MLVD047APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.65V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261327-SN65MLVD047APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261327-SN65MLVD047APW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261327-SN65MLVD047APW
Win Source Part Number: 1261327-SN65MLVD047A PW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP ECCN: 5A991B1 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-20683-5,SN65MLVD 047APWG4,SN65MLVD047 APWG4,-296-20683-5,2 156-SN65MLVD047APW,- SN65MLVD047APWR,-296 -20683-5,TEXTISSN65M LVD047APW,-SN65MLVD0 47APWG4,-SN65MLVD047 APWG4R Base Product Number: 65MLVD047

Win Source Part Number: 1261327-SN65MLVD047APW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
ECCN: 5A991B1
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-20683-5,SN65MLVD047APWG4,SN65MLVD047APWG4,-296-20683-5,2156-SN65MLVD047APW,-SN65MLVD047APWR,-296-20683-5,TEXTISSN65MLVD047APW,-SN65MLVD047APWG4,-SN65MLVD047APWG4R
Base Product Number: 65MLVD047

Buy Now Datasheet
Ic, Quad Line Dvr M-Lvds 16-Tssop; Ic Interface Type Texas Instruments - 28AH4963 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Line Dvr M-Lvds 16-Tssop; Ic Interface Type Texas Instruments
28AH4963
Ic, Quad Line Dvr M-Lvds 16-Tssop; Ic Interface Type Texas Instruments 28AH4963
IC, QUAD LINE DVR M-LVDS 16-TSSOP; IC Interface Type:LVDS; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

IC, QUAD LINE DVR M-LVDS 16-TSSOP; IC Interface Type:LVDS; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047APW 710-SN65MLVD047APW 1261327-SN65MLVD047APW 28AH4963
Product Name SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver 0.65V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Ic, Quad Line Dvr M-Lvds 16-Tssop; Ic Interface Type Texas Instruments
Technology LVDS Bus LVDS
Device Type Line / Bus Driver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 200000 kbps 200000 kbps 200000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT240ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details