Quad differential line receiver with integrated 110-Ω termination, designed for signaling rates up to 200 Mbps, operating from a single 3.3-V supply, with LVTTL outputs that are 5-V tolerant, housed in a 16-pin TSSOP package measuring 5.00mm × 4.40mm, and specified for operation from -40°C to 85°C.
Quad LVDS Receiver 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 139980-SN65LVDS390PW
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Family Name: SN65LVDS390
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): BU90LV048-E2; AS1151-T; AS1151; AS1150;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quad LVDS receiver with improved ESD 16-TSSOP -40 to 85 Product overview: SN65LVDS390PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS390PWR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16TSSOP
LVDS Interface IC QUAD LVDS RECEIVER
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS390PWR | 139980-SN65LVDS390PWR | 710-SN65LVDS390PWR | SN65LVDS390PWR | SN65LVDS390PWR |
| Product Name | SN65LVDS390 Quad LVDS Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS390PWR | Quad TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # | ||||
| Data Rate | 630000 kbps | 200000 kbps | 630000 kbps | 200000 kbps | 630000 to ? kbps |