Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| +/-15V Stereo Audio Volume Control 16-PDIP -40 to 85 | |
| +/-15V Stereo Audio Volume Control 16-SOIC -40 to 85 | |
| +/-5V Stereo Audio Volume Control 16-PDIP | |
| +/-5V Stereo Audio Volume Control 16-SOIC -40 to 85 | |
| +/-5V Stereo Audio Volume Control 16-SOIC | |
| 216kHz Digital Audio Interface Transceiver (DIX) with Stereo ADC and Routing 48-LQFP -40 to 85 | |
| 24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate 28-TSSOP -25 to 85 | |
| 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105 | |
| 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85 | |
| 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85 | |
| 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85 | |
| 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70 | |
| 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP | |
| 4ch/4ch Audio CODEC with 2Vrms Driver 64-HTQFP -25 to 85 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR -40 to 85 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR | |
| Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85 | |
| Enhanced Product Pc Card Controllers Data Manual 208-LQFP -40 to 85 | |
| Enhanced Product Pc Card Controllers Data Manual 209-BGA MICROSTAR -40 to 85 | |
| Integrated 2-Slot PC Card w/Smart Card, Flash Media, 1394a-2000 OHCI 2Port-PHY/Link Layer Controller 288-BGA MICROSTAR 0 to 70 | |
| Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70 | |
| Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70 | |
| Integrated PC Card, Smart Card, Flash media ,1394a-2000 OHCI 2-Port-PHY/Link-Laye r Controller 209-BGA MICROSTAR | |
| Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR | |
| Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR | |
| Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP | |
| Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85 | |
| Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP | |
| Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP | |
| PC Card and Integrated 1394a-2000 OHCI Two-Port-PHY/Link-La yer Controller 209-BGA MICROSTAR 0 to 70 | |
| PC Card Controller 208-LQFP -40 to 85 | |
| PC Card Controller 208-LQFP 0 to 70 | |
| PC Card Controller 208-LQFP | |
| PC Card Controller 209-BGA MICROSTAR -40 to 85 | |
| PC Card Controller 209-BGA MICROSTAR 0 to 70 | |
| PC Card Controller 209-BGA MICROSTAR | |
| PC Card, Flash Media, Integrated 1394a-2000 OHCI 2-Port PHY/Link-Layer Controller 209-BGA MICROSTAR | |
| PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70 | |
| PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70 | |
| PCI-to-PCI Bridge 208-LQFP -40 to 85 | |
| PCI-to-PCI Bridge 208-LQFP 0 to 70 | |
| PCI-to-PCI Bridge 208-QFP 0 to 70 | |
| PCI-to-PCI Bridge 257-BGA MICROSTAR -40 to 85 | |
| PCI-to-PCI Bridge 257-BGA MICROSTAR 0 to 70 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-PDIP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-VQFN -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-QFN -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85 | |
| Serial Interrupt Stream Deserializer 48-LQFP 0 to 70 | |
| Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70 | |
| Single Slot CardBus Controller 144-LQFP 0 to 70 | |
| Single Slot PC CardBus Controller 144-BGA MICROSTAR 0 to 70 | |
| Single Slot PC CardBus Controller 144-LQFP 0 to 70 | |
| Stereo Audio Codec With Embedded miniDSP 32-VQFN | |
|
PCM2902B Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out -- PCM2902BDBR
|
Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85 |
| Stereo CODEC with line-out (H/W Control) 28-SSOP | |
| Stereo CODEC with line-out (S/W Control) 28-SSOP | |
| Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85 | |
| Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP -25 to 85 | |
| Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70 | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70 | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP 0 to 70 | |
| Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP | |
| Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85 | |
| Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) 28-SSOP 0 to 70 | |
| Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85 | |
| Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN | |
| Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85 | |
| Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN |
| << Prev | Next >> |