Texas Instruments SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDT100D

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDT100D - Texas Instruments
Dallas, TX, United States
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDT100D
SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDT100D
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 2520738 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520738
LVDS Interface Ics 2520738
LVDS Trans/Repeat, SN65LVDT100D

LVDS Trans/Repeat, SN65LVDT100D

Supplier's Site
LVDS Interface Ics - 2520737 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520737
LVDS Interface Ics 2520737
LVDS Trans/Repeat, SN65LVDT100D

LVDS Trans/Repeat, SN65LVDT100D

Supplier's Site
LVDS Interface Ics - 2520738P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520738P
LVDS Interface Ics 2520738P
LVDS Trans/Repeat, SN65LVDT100D

LVDS Trans/Repeat, SN65LVDT100D

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT100D - 749379-SN65LVDT100D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT100D
749379-SN65LVDT100D
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT100D 749379-SN65LVDT100D
Manufacturer: Texas Instruments Win Source Part Number: 749379-SN65LVDT100D Manufacturer Homepage: www.ti.com Reference case: SOP8 Reference Date Code: 07+ Alternative Parts (Cross-Reference): SN65LVDT100DGKRG4; SN65LVDT100DRG4; SN65LVDT100D; SN65LVDT100DR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 749379-SN65LVDT100D
Manufacturer Homepage: www.ti.com
Reference case: SOP8
Reference Date Code: 07+
Alternative Parts (Cross-Reference): SN65LVDT100DGKRG4; SN65LVDT100DRG4; SN65LVDT100D; SN65LVDT100DR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
756-SN65LVDT100D
SOIC Interface Transceiver IC 756-SN65LVDT100D
2Gbps LVDS Repeater/Translator, 8-SOIC, -40 to 85°C Product overview: SN65LVDT100D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100D can be used for catalog matching and distributor lookup.

2Gbps LVDS Repeater/Translator, 8-SOIC, -40 to 85°C Product overview: SN65LVDT100D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT100D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT100D
Signal Buffers, Repeaters, Splitters SN65LVDT100D
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT100D
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT100D
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT100D
LVDS Interface IC SN65LVDT100D
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT100D 2520738 749379-SN65LVDT100D 756-SN65LVDT100D SN65LVDT100D SN65LVDT100D SN65LVDT100D
Product Name SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator LVDS Interface Ics Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT100D SOIC Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology CML; LVDS; PECL LVDS
Device Type SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Transceiver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers