The SN65LVDS32D is a quad low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission up to 100 Mbps using a single 3.3-V supply. It features differential input thresholds of ±100 mV maximum, a typical propagation delay of 2.1 ns, and LVTTL output levels. The device is housed in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm and is characterized for operation from -40°C to 85°C. It meets the ANSI TIA/EIA-644 standard and includes bus-terminal ESD protection exceeding 8 kV.
Quad LVDS Receiver 16-SOIC -40 to 85
LVDS Receiver 100Mbps 4-Ch SOIC SM Product overview: SN65LVDS32D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144373-SN65LVDS32D
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
LVDS Interface IC Quad Hi-Spd Diff
IC, LINE RECEIVER QUAD HS DIFF, SMD; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS32D | 710-SN65LVDS32D | 144373-SN65LVDS32D | SN65LVDS32D | 29AH7397 |
| Product Name | SN65LVDS32 Quad LVDS Receiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32D | LVDS Interface IC | Ic, Line Receiver Quad Hs Diff, Smd; Device Type Texas Instruments |
| Technology | LVDS | ||||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | ||||
| Data Rate | 100000 kbps | 100000 kbps | 400000 kbps | 100000 to ? kbps |