Wolfspeed Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2
Product Name Notes
Features High blocking voltage with low RDS(on) Easy to parallel and simple to drive Low parasitic inductance Surface mount package with separate driver pin
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Easy to parallel and simple to drive Resistant to latch-up Avalanche ruggedness
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Avalanche ruggedness
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant
Features Uses Wolfspeed 2nd-generation advanced SiC MOSFET technology High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Easy to parallel and simple to drive
C2M1000170D replaces silicon MOSFETs in auxiliary power supplies where reliable, efficient power conversion from high-voltage buses is required to operate system logic, displays, cooling fans, etc. Features High-speed switching with...
Cree introduces its latest breakthrough in SiC power device technology: the industry’s first 900V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging...
Cree’s CGHV37400F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV37400F ideal for 3.3...
Cree’s CMPA5259025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CMPA5259025F ideal for 5.2 -...
Cree’s CMPA5259050F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CMPA5259050F ideal for 5.2 -...
Cree's CMPA901A035F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CMPA901A035F ideal for 9 -...
The CGHV27030S is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT) which offers high efficiency, high gain and wide bandwidth capabilities. The CGHV27030S GaN HEMT devices are ideal for...
The CGHV35400 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power,...
The CGHV35400F1 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power,...
The GTRA262802FC is a 250-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTRA263902FC is a 370-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTRA362002FC is a 200-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and...
The GTRA362802FC is a 280-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and...
The GTRA364002FC is a 400-watt (PSAT) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and...
The GTRA374902FC is a 450-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTRA384802FC is a 400-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTVA101K42EV is a 1400-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced...
The GTVA104001FA is a 400-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 960 to 1215 MHz frequency band. It features input matching, high efficiency, and...
The GTVA107001EC is a 700-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 960 to 1215 MHz frequency band. It features input matching, high efficiency, and...
The GTVA123501FA is a 350-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 1200 to 1400 MHz frequency band. It features input matching, high efficiency, and...
The GTVA126001EC and GTVA126001FC are 600-watt GaN on SiC high electron mobility transistors (HEMT) for use in the 1200 to 1400 MHz frequency band. They feature input matching, high efficiency,...
The GTVA261802FC is a 170-watt GaN on SiC high electron mobility transistor for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package...
The GTVA262701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced...
The GTVA311801FA is a 180-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 2700 to 3100 MHz frequency band. It features input matching, high efficiency, and...
The GTVA355001EC and GTVA35501FC are 500-watt GaN on SiC high electron mobility transistors (HEMTs) for use in the 2900 to 3500 MHz frequency band. They feature input and output matching,...
The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching,...
The PTAC210802FC is an 80-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include...
The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include...
This new device achieves a remarkable 13mΩ Rds(on) and is capable of 1200V blocking voltage across the entire operating temperature range thereby greatly reducing derating requirements. It can be applied...
This new device achieves a remarkable 75mΩ Rds(on) and is capable of 1200V blocking voltage across the entire operating temperature range thereby greatly reducing derating requirements. It can be applied...
Wolfspeed CGHV59350 is a GaN HEMT designed with high-efficiency, high-gain, and wide-bandwidth. It's ideal for 5.2-5.9 GHz c-band radar-amplifier applications.
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing with wide creepage and clearance distance between drain and...
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full...
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made...
Wolfspeed extends its leadership in SiC technology by introducing two new 1700V SiC discrete MOSFETs in optimized packing with wide creepage and clearance distance between drain and source (~8mm) thereby...
Wolfspeed extends its leadership in Silicon Carbide by introducing the E-Series line of SiC MOSFETs. The Industry’s first automotive qualified, PPAP capable and humidity resistant MOSFET available in the industry.
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle...
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 1700-V 45mOhm SiC MOSFET. Optimized for high-frequency power electronics applications, including renewable-energy inverters, battery charging systems, and...
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 1700-V 45mOhm SiC MOSFET. MOSFET is designed to support new 1500V bus applications in topologies such a...
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 900-V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging...
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 900-V MOSFET platform. Optimized for high-frequency power electronics applications, including renewable-energy inverters, electric-vehicle charging systems, and three-phase...
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first SiC MOSFET products rated at 1700V. Optimized for high-frequency power electronics applications, including High-voltage DC/DC converters. Capable...
Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device achieves a remarkable 10mΩ Rds(on) and is capable of 900V blocking voltage across the...
Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 1000V blocking voltage across the entire operating temperature range, thereby greatly reducing...
Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 900V blocking voltage across the entire operating temperature range, thereby greatly reducing...
Wolfspeed introduces the availability its latest C3MTM SiC MOSFET technology in die form. The new device is rated 30mΩ Rds(on) and capable of 900V blocking voltage across the entire...
Wolfspeed’s CG2H40010 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CG2H40010, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CG2H40025 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CG2H40025, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CG2H80015D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CG2H80030D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CG2H80060D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CGH31240F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH31240F ideal for 2.7 –3.1-GHz, S-band, radar-amplifier applications. The...
Wolfspeed’s CGH35060F2/P2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH35060F2/P2 ideal for 3.1 – 3.5-GHz, S-band, pulsed-amplifier applications.
Wolfspeed’s CGH40006P is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40006P, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH40006S is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40006S, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH40010 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40010, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH40025 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40025, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH55030F2/CGH55030P 2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH55030F2/ CGH55030P2 ideal for C-band pulsed or CW-saturated...
Wolfspeed’s CGH60008D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CGH60015D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CGH60030D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CGH60060D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CGH60120D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and...
Wolfspeed’s CGHV27060MP is a 60-W gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) housed in a small, plastic SMT package 4.4-mm x 6.5-mm. The transistor is a broadband device with no internal...
Wolfspeed’s CGHV31500F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGHV31500F ideal for 2.7 – 3.1-GHz s-band radar-amplifier applications.
Wolfspeed’s CGHV35060MP is a 60-W input-matched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) optimized for S-band performance. The CGHV35060MP is suitable for typical bands of 2.7 to 3.1 GHz and 3.1...
Wolfspeed’s CGHV35400F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGHV35400F ideal for 2.9 – 3.5-GHz, S-band, radar-amplifier applications.
Wolfspeed’s CGHV40050 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGHV40050, operating from a 50-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGHV50200F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV50200F ideal for troposcatter communications, 4.4...
Wolfspeed’s CGHV59070 is an internally matched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV59070, operating from a 50 volt rail, offers a general purpose, broadband solution to a...
Wolfspeed’s CMPA0060002D is a gallium-nitride (GaN) HEMT-based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift...
Wolfspeed’s CMPA2735015D is a gallium-nitride (GaN) HEMT-based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium-arsenide, including higher breakdown voltage, higher saturated electron drift velocity...
Wolfspeed’s CMPA2735030D is a gallium-nitride (GaN) HEMT-based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium-arsenide, including higher breakdown voltage, higher saturated electron drift velocity...
Wolfspeed’s CG2H30070F is a gallium-nitride (GaN) High Electron Mobility Transistor (HEMT). It has an input match to deliver the best possible instantaneous broadband performance from 0.5-3.0 GHz. GaN has superior...
Wolfspeed’s CG2H40045 is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CG2H40045, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
Wolfspeed’s CGH09120F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH09120F ideal for MC-GSM, WCDMA and LTE amplifier applications.
Wolfspeed’s CGH21120F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH21120F ideal for 1.8 – 2.3-GHz WCDMA and LTE...
Wolfspeed’s CGH21240F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH21240F ideal for 1.8 – 2.3-GHz WCDMA and LTE...
Wolfspeed’s CGH25120F is a gallium-nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH25120F ideal for 2.3-2.7GHz WiMAX,...
Wolfspeed’s CGH27015 is a gallium-nitride (GaN) high-electron-mobili ty transistor designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH27015 ideal for VHF, Comms, 3G, 4G, LTE, 2.3 –
Wolfspeed’s CGH27030 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH27030 ideal for VHF, Comms, 3G, 4G, LTE, 2.3-2.9GHz...
Wolfspeed’s CGH27030S is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH27030S ideal for LTE,...
Wolfspeed’s CGH27060F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH27060F ideal for VHF, Comms, 3G, 4G, LTE, 2.3...
Wolfspeed’s CGH35015 is a gallium-nitride (GaN) high-electron-mobili ty transistor designed specifically for 802.16-2004 WiMAX Fixed Access applications. GaN HEMTs offer high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH35015 ideal...
Wolfspeed’s CGH35030F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH35030F ideal for 3.3 – 3.9-GHz WiMAX and BWA...
Wolfspeed’s CGH35060F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH35060F ideal for 3.3 – 3.6-GHz WiMAX and BWA...
Wolfspeed’s CGH40035F is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40035F, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH40045 is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40045, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
Wolfspeed’s CGH40090PP is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40090PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of...
Wolfspeed’s CGH40120F is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40120F, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH40120P is an unmatched, gallium-nitride (GaN), high-electron-mobili ty transistor (HEMT). The CGH40120P, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH40180PP is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40180PP, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGH55030F1/CGH55030P 1 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH55030F1/CGH55030P 1 ideal for 5.5 – 5.8-GHz WiMAX...
Wolfspeed’s CGHV14250 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 – 1.4-GHz...
Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz...
Wolfspeed’s CGHV14800 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14800 ideal for 1.2 – 1.4-GHz...
Wolfspeed’s CGHV1F006S is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and...
Wolfspeed’s CGHV1F025S is an unmatched, gallium-nitride (GaN), high-electron-mobili ty transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities. The device can be deployed for L, S, C, X and...
Wolfspeed’s CGHV1J025D is a high-voltage, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on a silicon-carbide substrate, using a 0.25-μm gate-length fabrication process. This GaN-on-SiC product offers superior high-frequency, high-efficiency features. It...
Wolfspeed’s CGHV1J070D is a high-voltage gallium-nitride (GaN) high electron mobility transistor (HEMT) on a silicon-carbide substrate, using a 0.25-μm gate length fabrication process. This GaN-on-SiC product offers superior high-frequency, high-efficiency...
Wolfspeed’s CGHV27015S is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV27015S ideal for LTE,...
Wolfspeed’s CGHV35150 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGHV35150 ideal for 2.9 – 3.5-GHz S-band radar-amplifier applications.
Wolfspeed’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the...
Wolfspeed’s CGHV40030 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L, S...
Wolfspeed’s CGHV40100 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGHV40100, operating from a 50-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGHV40180 is a gallium-nitride (GaN) High Electron Mobility Transistor (HEMT). It has an input match to deliver the best possible instantaneous broadband performance from DC-2.0 GHz. GaN has superior...
Wolfspeed’s CGHV40200PP is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGHV40200PP, operating from a 50-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed’s CGHV40320D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated-electron-d rift velocity, and higher...
Wolfspeed’s CGHV60040D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated-electron-d rift velocity, and higher...
Wolfspeed’s CGHV60075D5 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated-electron-d rift velocity, and higher...
Wolfspeed’s CGHV60170D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated-electron-d rift velocity, and higher...
Wolfspeed’s CGHV96050F1 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies.
Wolfspeed’s CGHV96050F2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies.
Wolfspeed’s CGHV96100F2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies.
Wolfspeed's CG2H40120 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CG2H40120, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave...
Wolfspeed's CGHV35120F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CGHV35120F ideal for 3.1 -...
Wolfspeed's CMPA2060035F is a gallium-nitride (GaN) HEMT-based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift...
High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive

Next >>