Wolfspeed RF JFET Transistors GTVA123501FA-V1-R0

Description
RF JFET Transistors GaN HEMT 50V 1.2-1.4GHz 350W
Description
RF JFET Transistors GaN HEMT 50V 1.2-1.4GHz 350W
Datasheet
Datasheet Summary
Powered by GS/AI

The GTVA123501FA is a 350-watt GaN on SiC HEMT for RF amplification in the DC to 1.4 GHz range, housed in a thermally-enhanced H-37265J-2 surface-mount package with an earless flange. It operates at a drain voltage of 50 V with a quiescent gate current of 100 mA, delivering a minimum output power of 350 W at 1300 MHz with a gain of 18 dB and drain efficiency up to 74%. The device supports a 10:1 VSWR under full power conditions and is rated for a junction temperature of 225 °C with a thermal resistance of 0.17 °C/W. It is RoHS compliant and meets ESD Class 1B per ANSI/ESDA/JEDEC JS-001.

Datasheet Summary
Powered by GS/AI

The GTVA123501FA is a 350-watt GaN on SiC HEMT for RF amplification in the DC to 1.4 GHz range, housed in a thermally-enhanced H-37265J-2 surface-mount package with an earless flange. It operates at a drain voltage of 50 V with a quiescent gate current of 100 mA, delivering a minimum output power of 350 W at 1300 MHz with a gain of 18 dB and drain efficiency up to 74%. The device supports a 10:1 VSWR under full power conditions and is rated for a junction temperature of 225 °C with a thermal resistance of 0.17 °C/W. It is RoHS compliant and meets ESD Class 1B per ANSI/ESDA/JEDEC JS-001.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
GTVA123501FA-V1-R0
RF JFET Transistors GTVA123501FA-V1-R0
RF JFET Transistors GaN HEMT 50V 1.2-1.4GHz 350W

RF JFET Transistors GaN HEMT 50V 1.2-1.4GHz 350W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number GTVA123501FA-V1-R0
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB120N75CP2 - AIKQB120N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers