Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325256-CGHV27100F
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Voltage - Rated: 50 V
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 500 mA
Gain: 18dB
Transistor Type: HEMT
Voltage - Test: 50 V
Power - Output: 100W
Supplier Device Package: 440162
Case / Package: 440162
ECCN: EAR99
Fake Threat In the Open Market: 67
Current Rating (Amps): 6A
HTSUS: 8541.29.0095
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1325256-CGHV27100F |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 100 watts |