CAB004A12GM4 is a Silicon Carbide half-bridge power module designed for high-efficiency converters, DC fast chargers, and energy storage systems. It features a WolfPACK package with press-fit pins, an aluminum nitride substrate, and a compact footprint measuring 62.8 mm by 53.4 mm. The module supports a maximum drain-source voltage of 1200 V and a continuous drain current of 200 A per switch position, with a typical on-state resistance of 4 mΩ at 25 °C. It operates with a junction temperature range of -40 °C to 175 °C and includes an NTC temperature sensor with 5 kΩ resistance at 25 °C. The module is certified to UL 1557 and has a case isolation voltage of 3 kV AC. The baseplate mounting torque is specified at 2.0 to 2.3 N-m with M4 bolts, and the weight is 39 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SIC, MODULE, 4M, 1200V, 48 MM, A
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | CAB004A12GM4 | 1697-CAB004A12GM4-ND |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays |
| Package Type | GM4 | Module |