Wolfspeed FET, MOSFET Arrays CAB400M12XM3

Description
Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 395A (Tc) Chassis Mount
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 395A (Tc) Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CAB400M12XM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB400M12XM3-ND
FET, MOSFET Arrays 1697-CAB400M12XM3-ND
Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 395A (Tc) Chassis Mount

Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 395A (Tc) Chassis Mount

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CAB400M12XM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB400M12XM3
Silicon Carbide MOSFET Modules CAB400M12XM3
Wolfspeed has developed the XM3 power module platform to maximize the benefits of SiC, while keeping the module and system design robust, simple, and cost effective. With half the weight and volume of a standard 62 mm module, the XM3 power module maximizes power density while minimizing loop inductance and enabling simple power bussing. The XM3’s SiC optimized packaging enables 175 C continuous junction operation, with a high reliability Silicon Nitride (Si3N4) power substrate to ensure mechanical robustness under extreme conditions. The XM3 is a perfect fit for demanding applications such as EV chargers, UPS, and traction drives. Features High Power Density Footprint High Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Switching-Loss Optimized Third Generation SiC MOSFET Technology Benefits Terminal Layout Simplifies Bus Bar Design Integrated Temperature Sensing Dedicated Drain-Kelvin Pin Silicon Nitride Insulator and Copper Baseplate Applications UPS EV Chargers Motor and Traction Drives

Wolfspeed has developed the XM3 power module platform to maximize the benefits of SiC, while keeping the module and system design robust, simple, and cost effective. With half the weight and volume of a standard 62 mm module, the XM3 power module maximizes power density while minimizing loop inductance and enabling simple power bussing. The XM3’s SiC optimized packaging enables 175 C continuous junction operation, with a high reliability Silicon Nitride (Si3N4) power substrate to ensure mechanical robustness under extreme conditions. The XM3 is a perfect fit for demanding applications such as EV chargers, UPS, and traction drives.

Features

  • High Power Density Footprint
  • High Temperature (175 C) Operation
  • Low Inductance (6.7 nH) Design
  • Implements Switching-Loss Optimized Third Generation SiC MOSFET Technology

Benefits

  • Terminal Layout Simplifies Bus Bar Design
  • Integrated Temperature Sensing
  • Dedicated Drain-Kelvin Pin
  • Silicon Nitride Insulator and Copper Baseplate

Applications

  • UPS
  • EV Chargers
  • Motor and Traction Drives
Supplier's Site Datasheet
Mosfet Mod, Dual N-Ch, 1.2Kv, 395A Rohs Compliant Wolfspeed - 42AH1641 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Mod, Dual N-Ch, 1.2Kv, 395A Rohs Compliant Wolfspeed
42AH1641
Mosfet Mod, Dual N-Ch, 1.2Kv, 395A Rohs Compliant Wolfspeed 42AH1641
MOSFET MOD, DUAL N-CH, 1.2KV, 395A ROHS COMPLIANT: YES

MOSFET MOD, DUAL N-CH, 1.2KV, 395A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAB400M12XM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAB400M12XM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAB400M12XM3
MOSFET 2 N-CH 1200V MODULE

MOSFET 2 N-CH 1200V MODULE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1697-CAB400M12XM3-ND CAB400M12XM3 42AH1641 CAB400M12XM3
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Mosfet Mod, Dual N-Ch, 1.2Kv, 395A Rohs Compliant Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module 80 x 53 x 19 mm TO-3
Unlock Full Specs
to access all available technical data