Wolfspeed Silicon Carbide MOSFETs C4MS025120J2-TR

Description
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters
Request a Quote Datasheet
Description
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C4MS025120J2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C4MS025120J2-TR
Silicon Carbide MOSFETs C4MS025120J2-TR
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters

Features

  • Industry compatible drive voltage 15V...18V/-5V...0V
  • Soft body diode with low Vds overshoot and ringing
  • Low Rds(on) at high operating temperatures
  • Improved device capacitances ratio (Ciss/Crss)
  • High transient voltage robustness with improved lifetime
  • Halogen free, RoHS compliant

Benefits

  • Higher efficiency with lower switching losses and EMI
  • Faster switching operation enabling high power density
  • Enables system level price performance optimization
  • Reduction in system level cooling requirements

Typical Applications

  • EV Chargers
  • Solar/ESS
  • Motor Control
  • Industrial Power Supplies
  • High Voltage DC/DC Converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C4MS025120J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS025120J2-TR-ND
Single FETs, MOSFETs 1697-C4MS025120J2-TR-ND
25MO GEN4 1200V SIC MOSFET

25MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C4MS025120J2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS025120J2-TRCT-ND
Single FETs, MOSFETs 1697-C4MS025120J2-TRCT-ND
25MO GEN4 1200V SIC MOSFET

25MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C4MS025120J2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS025120J2-TRDKR-ND
Single FETs, MOSFETs 1697-C4MS025120J2-TRDKR-ND
25MO GEN4 1200V SIC MOSFET

25MO GEN4 1200V SIC MOSFET

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number C4MS025120J2-TR 1697-C4MS025120J2-TR-ND
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs
rDS(on) 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details