Wolfspeed RF JFET Transistors CG2H80030D-GP4

Description
RF JFET Transistors GaN HEMT Die DC-8.0GHz, 30 Watt
Description
RF JFET Transistors GaN HEMT Die DC-8.0GHz, 30 Watt
Datasheet
Datasheet Summary
Powered by GS/AI

The CGH80030D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) die designed for RF amplification up to 8 GHz with a typical saturated output power of 30 W at 28 V operation. It is shipped as a bare die measuring 1660 x 920 microns with a thickness of 100 microns, mounted on a Cu15Mo85 carrier with eutectic AuSn solder. The die offers a typical drain efficiency of 65%, small signal gain of 16.5 dB at 4 GHz, and supports a maximum junction temperature of 225 °C. The backside serves as the source connection and requires gold wire bonding. No packaging or external qualification standards are specified beyond its die-level attributes.

Datasheet Summary
Powered by GS/AI

The CGH80030D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) die designed for RF amplification up to 8 GHz with a typical saturated output power of 30 W at 28 V operation. It is shipped as a bare die measuring 1660 x 920 microns with a thickness of 100 microns, mounted on a Cu15Mo85 carrier with eutectic AuSn solder. The die offers a typical drain efficiency of 65%, small signal gain of 16.5 dB at 4 GHz, and supports a maximum junction temperature of 225 °C. The backside serves as the source connection and requires gold wire bonding. No packaging or external qualification standards are specified beyond its die-level attributes.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
CG2H80030D-GP4
RF JFET Transistors CG2H80030D-GP4
RF JFET Transistors GaN HEMT Die DC-8.0GHz, 30 Watt

RF JFET Transistors GaN HEMT Die DC-8.0GHz, 30 Watt

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number CG2H80030D-GP4
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 - AIKB50N65DH5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-3
Transistor Grade / Operating Range Automotive
View Details
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers