GEN 3 650V 25 M SIC MOSFET Product overview: C3M0025065K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0025065K can be used for catalog matching and distributor lookup.
Wolfspeed extends its leadership in 650V SiC technology by introducing new 25 mOhm 650 V SiC MOSFET. The 650 V SiC MOSFET portfolio is based on the latest 3rd-generation C3MTM SiC MOSFET technology, offering the widest range of on-resistances, the industry’s lowest on-state resistances in a discrete package as well as low switching losses, enabling high efficiency and power density.
Features
Figures of Merit
Target Applications
N-Channel 650V 97A (Tc) 326W (Tc) Through Hole TO-247-4L
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325248-C3M0025065K
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 97A (Tc)
Rds On (Max) @ Id, Vgs: 34mOhm @ 33.5A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 9.22mA
Power Dissipation (Max): 326W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 112 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 2980 pF @ 600 V
Vgs (Max): +19V, -8V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0025065K,16
Base Product Number: C3M0025065
Drive Voltage (Max Rds On, Min Rds On): 15V
GEN 3 650V 25 M SIC MOSFET
GEN 3 650V 25 M SIC MOSFET
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-C3M0025065K | C3M0025065K | 1697-C3M0025065K-ND | 1325248-C3M0025065K | C3M0025065K | C3M0025065K |
| Product Name | 650V MOSFET Transistor | Silicon Carbide MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 650 volts | 650 volts | ||||
| PD | 326 milliwatts | 326000 milliwatts | 326000 milliwatts | |||
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |