Wolfspeed’s CGH40006P is an unmatched, gallium-nitride (GaN) high-electron-mobili
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325259-CGH40006P
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 250
Voltage - Rated: 84 V
Frequency: 0Hz ~ 6GHz
Current - Test: 100 mA
Gain: 13dB
Transistor Type: HEMT
Voltage - Test: 28 V
Power - Output: 8W
Supplier Device Package: 440109
Case / Package: 440109
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
HTSUS: 8541.29.0075
Base Product Number: CGH40
RoHS Status: RoHS Compliant
RF JFET Transistors GaN HEMT DC-6.0GHz, 6 Watt
| Wolfspeed | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | CGH40006P | 1325259-CGH40006P | CGH40006P |
| Product Name | 6-W RF Power GaN HEMT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF JFET Transistors |
| Transistor Technology / Material | GaN | ||
| Package Type | Pill | SOT3; 440109 | |
| Output Power | 6 watts | 8 watts | |
| Operating Frequency | 6000 MHz | 0.0 to 6000 MHz |