Win Source Part Number: 1013817-CGH40045F
Category: Discrete Semiconductor Products>Transistors
Series: GaN
Package: Tray
Standard Package: 120
Voltage - Rated: 84 V
Frequency: 0Hz ~ 4GHz
Current - Test: 400 mA
Gain: 14dB
Transistor Type: HEMT
Voltage - Test: 28 V
Power - Output: 55W
Package / Case: 440193
Supplier Device Package: 440193
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14A
HTSUS: 8541.29.0075
Mfr: Wolfspeed, Inc.
Other Names: CGH40045FE
Base Product Number: CGH40
Product Status: Not For New Designs
RF JFET Transistors GaN HEMT DC-4.0GHz, 45 Watt
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | 1013817-CGH40045F | CGH40045F |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF JFET Transistors |
| Output Power | 55 watts |