Wolfspeed Single FETs, MOSFETs C3M0025065J1

Description
N-Channel 650V 80A (Tc) 271W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 650V 80A (Tc) 271W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0025065J1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0025065J1-ND
Single FETs, MOSFETs 1697-C3M0025065J1-ND
N-Channel 650V 80A (Tc) 271W (Tc) Surface Mount TO-263-7

N-Channel 650V 80A (Tc) 271W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0025065J1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0025065J1
Silicon Carbide MOSFETs C3M0025065J1
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Datacenter and Telecom Power Supplies EV Battery Chargers High voltage DC/DC converters Energy Storage Systems Solar Inverters

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology Features

  • 3rd generation SiC MOSFET technology
  • Optimized package with separate driver source pin
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Datacenter and Telecom Power Supplies
  • EV Battery Chargers
  • High voltage DC/DC converters
  • Energy Storage Systems
  • Solar Inverters
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0025065J1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0025065J1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0025065J1
650V 25 M SIC MOSFET

650V 25 M SIC MOSFET

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1697-C3M0025065J1-ND C3M0025065J1 C3M0025065J1
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers