Wolfspeed 50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched GaN HEMT CGHV96050F2

Description
Wolfspeed’s CGHV96050F2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance. Features 80 W POUT typical
Datasheet
Description
Wolfspeed’s CGHV96050F2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance. Features 80 W POUT typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched GaN HEMT - CGHV96050F2 - Wolfspeed
Durham, NC, United States
50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched GaN HEMT
CGHV96050F2
50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched GaN HEMT CGHV96050F2
Wolfspeed’s CGHV96050F2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance. Features 80 W POUT typical

Wolfspeed’s CGHV96050F2 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance.

Features

  • 80 W POUT typical
Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
CGHV96050F2
RF JFET Transistors CGHV96050F2
RF JFET Transistors GaN HEMT 7.9-9.6GHz, 50 Watt

RF JFET Transistors GaN HEMT 7.9-9.6GHz, 50 Watt

Buy Now Datasheet

Technical Specifications

  Wolfspeed VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number CGHV96050F2 CGHV96050F2
Product Name 50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched GaN HEMT RF JFET Transistors
Transistor Technology / Material GaN
Package Type Flange
Power Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details