Wolfspeed’s CGHV96100F2 is a gallium-nitride (GaN) high-electron-mobili
Features
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 850900-CGHV96100F2
Series: GaN
Features: RF Mosfet 40 V 1 A
Package: Tray
Family Name: CGHV96100
Categories: Discrete Semiconductor Products
ECCN: DISC 3A001B3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0095
RF JFET Transistors GaN HEMT 7.9-9.6GHz, 100 Watt
| Wolfspeed | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | CGHV96100F2 | 850900-CGHV96100F2 | CGHV96100F2 |
| Product Name | 100-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched, GaN HEMT Power Amplifier | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGHV96100F2 | RF JFET Transistors |
| Transistor Technology / Material | GaN | ||
| Package Type | Flange | SOT3 | |
| Power Gain | 10 dB |