Wolfspeed 2nd Generation Z-FET™ 1700V, 1000 mΩ, Silicon-Carbide MOSFET C2M1000170J

Description
Features High blocking voltage with low RDS(on) Easy to parallel and simple to drive Low parasitic inductance Surface mount package with separate driver pin
Request a Quote
Description
Features High blocking voltage with low RDS(on) Easy to parallel and simple to drive Low parasitic inductance Surface mount package with separate driver pin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C2M1000170J is a silicon carbide power MOSFET designed for high-voltage switching applications such as auxiliary and switch-mode power supplies. It is packaged in a TO-263-7 surface-mount case with a width of 10.13 to 10.23 mm and height of 15.043 to 17.313 mm. The device has a drain-source voltage rating of 1700 V, a continuous drain current of 3.9 A at 100°C, and an on-state resistance of 1.4 Ω at 25°C. It features a separate driver source pin, low parasitic inductance, and ultra-low drain-gate capacitance. The part is RoHS compliant and meets ESD-HBM Class 1A and ESD-CDM Class C3 standards. Thermal resistance from junction to case is 1.96 to 2.06 °C/W. Maximum operating junction and storage temperature is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The C2M1000170J is a silicon carbide power MOSFET designed for high-voltage switching applications such as auxiliary and switch-mode power supplies. It is packaged in a TO-263-7 surface-mount case with a width of 10.13 to 10.23 mm and height of 15.043 to 17.313 mm. The device has a drain-source voltage rating of 1700 V, a continuous drain current of 3.9 A at 100°C, and an on-state resistance of 1.4 Ω at 25°C. It features a separate driver source pin, low parasitic inductance, and ultra-low drain-gate capacitance. The part is RoHS compliant and meets ESD-HBM Class 1A and ESD-CDM Class C3 standards. Thermal resistance from junction to case is 1.96 to 2.06 °C/W. Maximum operating junction and storage temperature is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
2nd Generation Z-FET™ 1700V, 1000 mΩ, Silicon-Carbide MOSFET - C2M1000170J - Wolfspeed
Durham, NC, United States
2nd Generation Z-FET™ 1700V, 1000 mΩ, Silicon-Carbide MOSFET
C2M1000170J
2nd Generation Z-FET™ 1700V, 1000 mΩ, Silicon-Carbide MOSFET C2M1000170J
Features High blocking voltage with low RDS(on) Easy to parallel and simple to drive Low parasitic inductance Surface mount package with separate driver pin

Features

  • High blocking voltage with low RDS(on)
  • Easy to parallel and simple to drive
  • Low parasitic inductance
  • Surface mount package with separate driver pin
Supplier's Site Datasheet
Singapore, Singapore
1700V 5.3A MOSFET Transistor
278-C2M1000170J
1700V 5.3A MOSFET Transistor 278-C2M1000170J
SICFET N-CH 1700V 5.3A D2PAK Product overview: C2M1000170J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M1000170J can be used for catalog matching and distributor lookup.

SICFET N-CH 1700V 5.3A D2PAK Product overview: C2M1000170J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M1000170J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - C2M1000170J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C2M1000170J-ND
Single FETs, MOSFETs C2M1000170J-ND
N-Channel 1700V 5.3A (Tc) 78W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 1700V 5.3A (Tc) 78W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
MOSFETs - 9158833 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9158833
MOSFETs 9158833
N-chan SiC MOSFET 1700V 5.3A D2PAK-7

N-chan SiC MOSFET 1700V 5.3A D2PAK-7

Supplier's Site
MOSFETs - 9158833P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9158833P
MOSFETs 9158833P
N-chan SiC MOSFET 1700V 5.3A D2PAK-7

N-chan SiC MOSFET 1700V 5.3A D2PAK-7

Supplier's Site
MOSFETs - 1629710 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629710
MOSFETs 1629710
N-chan SiC MOSFET 1700V 5.3A D2PAK-7

N-chan SiC MOSFET 1700V 5.3A D2PAK-7

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277486-C2M1000170J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277486-C2M1000170J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277486-C2M1000170J
Win Source Part Number: 1277486-C2M1000170J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: C2M™ Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1700 V Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc) Rds On (Max) @ Id, Vgs: 1.4Ohm @ 2A, 20V Vgs(th) (Max) @ Id: 3.1V @ 500µA (Typ) Power Dissipation (Max): 78W (Tc) Package / Case: TO-263-7 (Straight Leads) Supplier Device Package: D2PAK (7-Lead) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 1000 V Vgs (Max): +25V, -10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Mfr: Wolfspeed, Inc. Base Product Number: C2M1000170 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1277486-C2M1000170J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: C2M™
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1700 V
Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 2A, 20V
Vgs(th) (Max) @ Id: 3.1V @ 500µA (Typ)
Power Dissipation (Max): 78W (Tc)
Package / Case: TO-263-7 (Straight Leads)
Supplier Device Package: D2PAK (7-Lead)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 1000 V
Vgs (Max): +25V, -10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Mfr: Wolfspeed, Inc.
Base Product Number: C2M1000170
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SIC MOSFET 1700V RDS ON 1 Ohm

MOSFET SIC MOSFET 1700V RDS ON 1 Ohm

Buy Now Datasheet
Mosfet, N-Ch, 1.7Kv, 5.3A, To-263; Mosfet Module Configuration Wolfspeed - 98Y6014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.7Kv, 5.3A, To-263; Mosfet Module Configuration Wolfspeed
98Y6014
Mosfet, N-Ch, 1.7Kv, 5.3A, To-263; Mosfet Module Configuration Wolfspeed 98Y6014
MOSFET, N-CH, 1.7KV, 5.3A, TO-263; MOSFET Module Configuration:Single ; Continuous Drain Current Id:5.3A; Drain Source Voltage Vds:1.7kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

MOSFET, N-CH, 1.7KV, 5.3A, TO-263; MOSFET Module Configuration:Single; Continuous Drain Current Id:5.3A; Drain Source Voltage Vds:1.7kV; No. of Pins:7Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C2M1000170J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C2M1000170J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C2M1000170J
SICFET N-CH 1700V 5.3A D2PAK

SICFET N-CH 1700V 5.3A D2PAK

Supplier's Site
Single FETs, MOSFETs - C2M1000170J - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C2M1000170J
Single FETs, MOSFETs C2M1000170J
SICFET N-CH 1700V 5.3A D2PAK

SICFET N-CH 1700V 5.3A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C2M1000170J 278-C2M1000170J C2M1000170J-ND 9158833 9158833P 1277486-C2M1000170J C2M1000170J 98Y6014 C2M1000170J C2M1000170J
Product Name 2nd Generation Z-FET™ 1700V, 1000 mΩ, Silicon-Carbide MOSFET 1700V 5.3A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 1.7Kv, 5.3A, To-263; Mosfet Module Configuration Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Transistor Technology / Material 2nd Generation Z-FET™ 1700V, 1000 mΩ, Silicon-Carbide MOSFET Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263-7 Bulk TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; D2pak (to-263) TO-263; TO-263 SOT3 TO-3; TO-263 TO-263; TO-263-7 (Straight Leads) TO-263; TO-263-7 (Straight Leads)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 1700 volts 1700 volts
Unlock Full Specs
to access all available technical data