Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0075120K

Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Features Minimum of 1200V Vbr across entire operating temperature range New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Download our LTspice Models
Request a Quote
Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Features Minimum of 1200V Vbr across entire operating temperature range New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Download our LTspice Models
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0075120K is a 1200V N-channel enhancement mode silicon carbide MOSFET in a TO-247-4 package, designed for high-efficiency power conversion in applications such as EV battery chargers, renewable energy systems, and high-voltage DC/DC converters. It features a separate driver source pin, 8mm creepage distance between drain and source, and a maximum junction temperature of 150°C. The device has a typical drain-source on-resistance of 75 mΩ at 25°C and 100 mΩ at 150°C, with a continuous drain current of 21A at 100°C case temperature and 114W maximum power dissipation. It meets RoHS compliance and has a thermal resistance from junction to case of 1.1°C/W. Switching performance is optimized with low gate charge and fast intrinsic diode reverse recovery.

Datasheet Summary
Powered by GS/AI

The C3M0075120K is a 1200V N-channel enhancement mode silicon carbide MOSFET in a TO-247-4 package, designed for high-efficiency power conversion in applications such as EV battery chargers, renewable energy systems, and high-voltage DC/DC converters. It features a separate driver source pin, 8mm creepage distance between drain and source, and a maximum junction temperature of 150°C. The device has a typical drain-source on-resistance of 75 mΩ at 25°C and 100 mΩ at 150°C, with a continuous drain current of 21A at 100°C case temperature and 114W maximum power dissipation. It meets RoHS compliance and has a thermal resistance from junction to case of 1.1°C/W. Switching performance is optimized with low gate charge and fast intrinsic diode reverse recovery.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - C3M0075120K - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
C3M0075120K
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0075120K
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Features Minimum of 1200V Vbr across entire operating temperature range New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Download our LTspice Models

Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers.

Features

  • Minimum of 1200V Vbr across entire operating temperature range
  • New low-impedance package with driver source
  • > 8mm of creepage/clearance between drain and source
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive

Download our LTspice Models

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324541-C3M0075120K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324541-C3M0075120K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324541-C3M0075120K
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324541-C3M0075120K Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 20A, 15V Vgs(th) (Max) @ Id: 4V @ 5mA Power Dissipation (Max): 113.6W (Tc) Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 1000 V Vgs (Max): +19V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: C3M0075120K-ND,1697- C3M0075120K,-3312-C3 M0075120K Base Product Number: C3M0075120 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: RoHS Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324541-C3M0075120K
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 90mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 4V @ 5mA
Power Dissipation (Max): 113.6W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 1000 V
Vgs (Max): +19V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: C3M0075120K-ND,1697-C3M0075120K,-3312-C3M0075120K
Base Product Number: C3M0075120
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0075120K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0075120K-ND
Single FETs, MOSFETs 1697-C3M0075120K-ND
N-Channel 1200V 30A (Tc) 113.6W (Tc) Through Hole TO-247-4L

N-Channel 1200V 30A (Tc) 113.6W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
MOSFETs - 1923519 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923519
MOSFETs 1923519
MOSFET SIC MOSFET 1200V 75 mOhm

MOSFET SIC MOSFET 1200V 75 mOhm

Supplier's Site
MOSFETs - 1923375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923375
MOSFETs 1923375
MOSFET SIC MOSFET 1200V 75 mOhm

MOSFET SIC MOSFET 1200V 75 mOhm

Supplier's Site
Singapore, Singapore
1200V 30A MOSFET Transistor
278-C3M0075120K
1200V 30A MOSFET Transistor 278-C3M0075120K
SICFET N-CH 1200V 30A TO247-4L Product overview: C3M0075120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0075120K can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 30A TO247-4L Product overview: C3M0075120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0075120K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0075120K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0075120K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0075120K
SICFET N-CH 1200V 30A TO247-4L

SICFET N-CH 1200V 30A TO247-4L

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 30.8A, To-247; Transistor Polarity Wolfspeed - 12AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 30.8A, To-247; Transistor Polarity Wolfspeed
12AC0677
Mosfet, N-Ch, 1.2Kv, 30.8A, To-247; Transistor Polarity Wolfspeed 12AC0677
MOSFET, N-CH, 1.2KV, 30.8A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:30.8A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 30.8A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:30.8A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - C3M0075120K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0075120K
Single FETs, MOSFETs C3M0075120K
SICFET N-CH 1200V 30A TO247-4L

SICFET N-CH 1200V 30A TO247-4L

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SIC MOSFET 1200V 75 mOhm

MOSFET SIC MOSFET 1200V 75 mOhm

Buy Now Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0075120K 1324541-C3M0075120K 1697-C3M0075120K-ND 1923519 278-C3M0075120K C3M0075120K 12AC0677 C3M0075120K C3M0075120K
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs 1200V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 30.8A, To-247; Transistor Polarity Wolfspeed Single FETs, MOSFETs MOSFET
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-4 TO-247; SOT3; TO-247-4 TO-247; TO-247-4 TO-247; To-247 Tube TO-247; TO-247-4 TO-3; TO-247 TO-247; TO-247-4
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data