Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 450A 50mW Chassis Mount
Wolfspeed has developed the XM3 power module platform to maximize the benefits of SiC, while keeping the module and system design robust, simple, and cost effective. With half the weight and volume of a standard 62 mm module, the XM3 power module maximizes power density while minimizing loop inductance and enabling simple power bussing. The XM3’s SiC optimized packaging enables 175 C continuous junction operation, with a high reliability Silicon Nitride (Si3N4) power substrate to ensure mechanical robustness under extreme conditions. The XM3 is a perfect fit for demanding applications such as EV chargers, UPS, and traction drives.
Features
Benefits
Applications
SIC 2N-CH 1200V 450A
MOSFET MODULE, DUAL N-CH, 1.2KV, 450A ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1697-CAB425M12XM3-ND | CAB425M12XM3 | CAB425M12XM3 | 64AH1160 |
| Product Name | FET, MOSFET Arrays | Silicon Carbide MOSFET Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Module, Dual N-Ch, 1.2Kv, 450A Rohs Compliant Wolfspeed |
| Package Type | Module | 80 x 53 x 19 mm | TO-3 |