Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0030090K

Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing with wide creepage and clearance distance between drain and source (~8mm). The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3M planar MOSFET chips while providing extra electrical isolation suitable for high pollution environments. The package includes a separate kelvin source pin which reduces the source inductance found in traditional TO-247-3 packages and can reduce the switching losses by as much as 30%. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. See our complete list of reference designs for examples of popular topologies commonly used with SiC today. Features Minimum of 900V Vbr across entire operating temperature range New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing with wide creepage and clearance distance between drain and source (~8mm). The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3M planar MOSFET chips while providing extra electrical isolation suitable for high pollution environments. The package includes a separate kelvin source pin which reduces the source inductance found in traditional TO-247-3 packages and can reduce the switching losses by as much as 30%. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. See our complete list of reference designs for examples of popular topologies commonly used with SiC today. Features Minimum of 900V Vbr across entire operating temperature range New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0030090K is a silicon carbide power MOSFET in a TO-247-4 package with 8 mm of creepage distance between drain and source. It has a drain-source voltage rating of 900 V, a maximum continuous drain current of 48 A at 100 °C, and a typical on-state resistance of 30 mΩ at 15 V gate-source voltage and 25 °C. The gate-source voltage operates from -4 V to 15 V, with a transient maximum of ±19 V. Thermal resistance from junction to case is 0.48-0.52 °C/W. It is RoHS compliant and halogen free, with a total gate charge of 74 nC and a reverse recovery charge of 536 nC. The device supports switching at high frequencies and is suitable for solar inverters, EV chargers, and high-voltage DC/DC converters.

Datasheet Summary
Powered by GS/AI

The C3M0030090K is a silicon carbide power MOSFET in a TO-247-4 package with 8 mm of creepage distance between drain and source. It has a drain-source voltage rating of 900 V, a maximum continuous drain current of 48 A at 100 °C, and a typical on-state resistance of 30 mΩ at 15 V gate-source voltage and 25 °C. The gate-source voltage operates from -4 V to 15 V, with a transient maximum of ±19 V. Thermal resistance from junction to case is 0.48-0.52 °C/W. It is RoHS compliant and halogen free, with a total gate charge of 74 nC and a reverse recovery charge of 536 nC. The device supports switching at high frequencies and is suitable for solar inverters, EV chargers, and high-voltage DC/DC converters.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - C3M0030090K - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
C3M0030090K
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0030090K
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing with wide creepage and clearance distance between drain and source (~8mm). The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3M planar MOSFET chips while providing extra electrical isolation suitable for high pollution environments. The package includes a separate kelvin source pin which reduces the source inductance found in traditional TO-247-3 packages and can reduce the switching losses by as much as 30%. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. See our complete list of reference designs for examples of popular topologies commonly used with SiC today. Features Minimum of 900V Vbr across entire operating temperature range New low-impedance package with driver source > 8mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing with wide creepage and clearance distance between drain and source (~8mm). The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3M planar MOSFET chips while providing extra electrical isolation suitable for high pollution environments. The package includes a separate kelvin source pin which reduces the source inductance found in traditional TO-247-3 packages and can reduce the switching losses by as much as 30%. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. See our complete list of reference designs for examples of popular topologies commonly used with SiC today.

Features

  • Minimum of 900V Vbr across entire operating temperature range
  • New low-impedance package with driver source
  • > 8mm of creepage/clearance between drain and source
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0030090K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0030090K-ND
Single FETs, MOSFETs 1697-C3M0030090K-ND
N-Channel 900V 63A (Tc) 149W (Tc) Through Hole TO-247-4L

N-Channel 900V 63A (Tc) 149W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
900V 73A MOSFET Transistor
278-C3M0030090K
900V 73A MOSFET Transistor 278-C3M0030090K
SICFET N-CH 900V 73A TO247-4 Product overview: C3M0030090K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0030090K can be used for catalog matching and distributor lookup.

SICFET N-CH 900V 73A TO247-4 Product overview: C3M0030090K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0030090K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325242-C3M0030090K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325242-C3M0030090K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325242-C3M0030090K
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1325242-C3M0030090K Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 73A (Tc) Rds On (Max) @ Id, Vgs: 39mOhm @ 35A, 15V Vgs(th) (Max) @ Id: 3.5V @ 11mA Power Dissipation (Max): 240W (Tc) Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1503 pF @ 600 V Vgs (Max): +15V, -4V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8541.29.0095 Other Part Number: -3312-C3M0030090K,C3 M0030090K-ND,1697-C3 M0030090K Base Product Number: C3M0030090 Drive Voltage (Max Rds On, Min Rds On): 15V Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325242-C3M0030090K
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 73A (Tc)
Rds On (Max) @ Id, Vgs: 39mOhm @ 35A, 15V
Vgs(th) (Max) @ Id: 3.5V @ 11mA
Power Dissipation (Max): 240W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1503 pF @ 600 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0030090K,C3M0030090K-ND,1697-C3M0030090K
Base Product Number: C3M0030090
Drive Voltage (Max Rds On, Min Rds On): 15V
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Single FETs, MOSFETs - C3M0030090K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0030090K
Single FETs, MOSFETs C3M0030090K
SICFET N-CH 900V 73A TO247-4

SICFET N-CH 900V 73A TO247-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET G3 SiC MOSFET 900V, 30mOhm

MOSFET G3 SiC MOSFET 900V, 30mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0030090K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0030090K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0030090K
SICFET N-CH 900V 73A TO247-4

SICFET N-CH 900V 73A TO247-4

Supplier's Site
Mosfet, N-Ch, 900V, 63A, To-247-4; Mosfet Module Configuration Wolfspeed - 50AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 63A, To-247-4; Mosfet Module Configuration Wolfspeed
50AC5032
Mosfet, N-Ch, 900V, 63A, To-247-4; Mosfet Module Configuration Wolfspeed 50AC5032
MOSFET, N-CH, 900V, 63A, TO-247-4; MOSFET Module Configuration:Single ; Continuous Drain Current Id:63A; Drain Source Voltage Vds:900V; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 900V, 63A, TO-247-4; MOSFET Module Configuration:Single; Continuous Drain Current Id:63A; Drain Source Voltage Vds:900V; No. of Pins:4Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0030090K 1697-C3M0030090K-ND 278-C3M0030090K 1325242-C3M0030090K C3M0030090K C3M0030090K C3M0030090K 50AC5032
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Single FETs, MOSFETs 900V 73A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 900V, 63A, To-247-4; Mosfet Module Configuration Wolfspeed
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-4 TO-247; TO-247-4 Tube TO-247; SOT3; TO-247-4 TO-247; TO-247-4 TO-247; TO-247-4 TO-3; TO-247
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 900 volts 900 volts
Unlock Full Specs
to access all available technical data