The C4MS009120K1 is a 1200V silicon carbide power MOSFET optimized for switching applications, housed in a TO-247-4 package. It features a typical drain-source on-state resistance of 9mΩ at 25°C and 16.9mΩ at 175°C with a gate voltage of 18V, and a continuous drain current of 165A at 100°C. The device supports a maximum gate-source voltage of +23V, with transient robustness up to 1300V drain-source voltage. Thermal resistance from junction to case is 0.16°C/W, and it operates reliably from -55°C to +175°C. It is RoHS compliant and halogen-free.
SIC, MOSFET, 9M, 1200V, TO-247-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1697-C4MS009120K1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |