Wolfspeed Silicon Carbide MOSFETs C3M0032120J2-TR

Description
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0032120J2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0032120J2-TR
Silicon Carbide MOSFETs C3M0032120J2-TR
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters

Silicon Carbide Power MOSFET

Features

  • 3rd generation SiC MOSFET technology
  • Optimized package with separate driver source pin
  • Larger drain tab for better thermal performance
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Motor Control
  • EV battery chargers
  • High voltage DC/DC converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0032120J2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0032120J2-TRCT-ND
Single FETs, MOSFETs 1697-C3M0032120J2-TRCT-ND
MOSFET N-CH 1200V 68A TO263

MOSFET N-CH 1200V 68A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0032120J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0032120J2-TR-ND
Single FETs, MOSFETs 1697-C3M0032120J2-TR-ND
MOSFET N-CH 1200V 68A TO263

MOSFET N-CH 1200V 68A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0032120J2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0032120J2-TRDKR-ND
Single FETs, MOSFETs 1697-C3M0032120J2-TRDKR-ND
MOSFET N-CH 1200V 68A TO263

MOSFET N-CH 1200V 68A TO263

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number C3M0032120J2-TR 1697-C3M0032120J2-TRCT-ND
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs
rDS(on) 0.0320 ohms
Unlock Full Specs
to access all available technical data